Vishay Intertechnology, Inc. Tantalum Capacitors T95C107K016HZAL

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107K016HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107K016HZAL-ND
Tantalum Capacitors T95C107K016HZAL-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C107K016HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107K016HZAL
Tantalum Capacitors T95C107K016HZAL
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95C107K016HZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C107K016HZAL
Capacitors - Tantalum Capacitors T95C107K016HZAL
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C107K016HZAL-ND T95C107K016HZAL T95C107K016HZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details