Vishay Intertechnology, Inc. Tantalum Capacitors T95B156K016LZAL

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95B156K016LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95B156K016LZAL-ND
Tantalum Capacitors T95B156K016LZAL-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - T95B156K016LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95B156K016LZAL
Tantalum Capacitors T95B156K016LZAL
CAP TANT 15UF 10% 16V 1611

CAP TANT 15UF 10% 16V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95B156K016LZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95B156K016LZAL
Capacitors - Tantalum Capacitors T95B156K016LZAL
CAP TANT 15UF 10% 16V 1611

CAP TANT 15UF 10% 16V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95B156K016LZAL-ND T95B156K016LZAL T95B156K016LZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details