Vishay Intertechnology, Inc. Tantalum Capacitors T95C107K016HSSL

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107K016HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107K016HSSL-ND
Tantalum Capacitors T95C107K016HSSL-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C107K016HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107K016HSSL
Tantalum Capacitors T95C107K016HSSL
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95C107K016HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C107K016HSSL
Capacitors - Tantalum Capacitors T95C107K016HSSL
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C107K016HSSL-ND T95C107K016HSSL T95C107K016HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers