Vishay Intertechnology, Inc. Tantalum Capacitors T95C106M025CZAS

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106M025CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106M025CZAS-ND
Tantalum Capacitors T95C106M025CZAS-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C106M025CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106M025CZAS
Tantalum Capacitors T95C106M025CZAS
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C106M025CZAS-ND T95C106M025CZAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers