Vishay Intertechnology, Inc. Tantalum Capacitors T95C106M025HSAS

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106M025HSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106M025HSAS-ND
Tantalum Capacitors T95C106M025HSAS-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C106M025HSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106M025HSAS
Tantalum Capacitors T95C106M025HSAS
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C106M025HSAS-ND T95C106M025HSAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details