Vishay Intertechnology, Inc. Tantalum Capacitors T95C107K016HSSS

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107K016HSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107K016HSSS-ND
Tantalum Capacitors T95C107K016HSSS-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C107K016HSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107K016HSSS
Tantalum Capacitors T95C107K016HSSS
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C107K016HSSS-ND T95C107K016HSSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Tantalum Capacitors - T491A475K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details