Vishay Intertechnology, Inc. Tantalum Capacitors T95B156K016EZSL

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95B156K016EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95B156K016EZSL-ND
Tantalum Capacitors T95B156K016EZSL-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - T95B156K016EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95B156K016EZSL
Tantalum Capacitors T95B156K016EZSL
CAP TANT 15UF 10% 16V 1611

CAP TANT 15UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95B156K016EZSL-ND T95B156K016EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers