Vishay Intertechnology, Inc. Tantalum Capacitors T95C107K016CZAS

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107K016CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107K016CZAS-ND
Tantalum Capacitors T95C107K016CZAS-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95C107K016CZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C107K016CZAS
Capacitors - Tantalum Capacitors T95C107K016CZAS
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site
Tantalum Capacitors - T95C107K016CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107K016CZAS
Tantalum Capacitors T95C107K016CZAS
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C107K016CZAS-ND T95C107K016CZAS T95C107K016CZAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details