Vishay Intertechnology, Inc. Tantalum Capacitors T95C106M025LZSL

Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C106M025LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C106M025LZSL-ND
Tantalum Capacitors T95C106M025LZSL-ND
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C106M025LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C106M025LZSL
Tantalum Capacitors T95C106M025LZSL
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95C106M025LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95C106M025LZSL
Capacitors - Tantalum Capacitors T95C106M025LZSL
CAP TANT 10UF 20% 25V 2812

CAP TANT 10UF 20% 25V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95C106M025LZSL-ND T95C106M025LZSL T95C106M025LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details