Vishay Intertechnology, Inc. Tantalum Capacitors T95B156M016EZSL

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95B156M016EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95B156M016EZSL-ND
Tantalum Capacitors T95B156M016EZSL-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - T95B156M016EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95B156M016EZSL
Tantalum Capacitors T95B156M016EZSL
CAP TANT 15UF 20% 16V 1611

CAP TANT 15UF 20% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95B156M016EZSL-ND T95B156M016EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details