Vishay Intertechnology, Inc. Tantalum Capacitors T86E476K020EASL

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T86E476K020EASL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T86E476K020EASL-ND
Tantalum Capacitors T86E476K020EASL-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number T86E476K020EASL-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDC476M025WSG-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details