DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
700
750
800
850
900
950
980
990
1000
1010
1020
1030
1031
1032
1033
1034
1035
1036
1037
1038
1039
1040
1041
1042
1043
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1400
1500
1808
| Product Name | Notes |
|---|---|
| 100pF Mica Capacitor 500V Radial | |
| 110pF Mica Capacitor 500V Radial | |
| 120pF Mica Capacitor 500V Radial | |
| 130pF Mica Capacitor 500V Radial | |
| 150pF Mica Capacitor 500V Radial | |
| 160pF Mica Capacitor 500V Radial | |
| 180pF Mica Capacitor 500V Radial | |
| 200pF Mica Capacitor 500V Radial | |
| 20pF Mica Capacitor 500V Radial | |
| 220pF Mica Capacitor 500V Radial | |
| 22pF Mica Capacitor 500V Radial | |
| 240pF Mica Capacitor 500V Radial | |
| 24pF Mica Capacitor 500V Radial | |
| 270pF Mica Capacitor 500V Radial | |
| 27pF Mica Capacitor 500V Radial | |
| 300pF Mica Capacitor 500V Radial | |
| 30pF Mica Capacitor 500V Radial | |
| 330pF Mica Capacitor 500V Radial | |
| 33pF Mica Capacitor 500V Radial | |
| 360pF Mica Capacitor 500V Radial | |
| 36pF Mica Capacitor 500V Radial | |
| 39pF Mica Capacitor 500V Radial | |
| 4.5pF Mica Capacitor 500V Radial | |
| 43pF Mica Capacitor 500V Radial | |
| 47pF Mica Capacitor 500V Radial | |
| 4pF Mica Capacitor 500V Radial | |
| 51pF Mica Capacitor 500V Radial | |
| 56pF Mica Capacitor 500V Radial | |
| 5pF Mica Capacitor 500V Radial | |
| 62pF Mica Capacitor 500V Radial | |
| 68pF Mica Capacitor 500V Radial | |
| 6pF Mica Capacitor 500V Radial | |
| 75pF Mica Capacitor 500V Radial | |
| 7pF Mica Capacitor 500V Radial | |
| 82pF Mica Capacitor 500V Radial | |
| 8pF Mica Capacitor 500V Radial | |
| 9pF Mica Capacitor 500V Radial |
| << Prev | Next >> |