CMR04F121JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 requirements, with a capacitance of 120 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and a temperature range of -55 °C to +125 °C. It has a rectangular dipped package measuring 0.380 in (9.7 mm) in length, 0.350 in (8.9 mm) in height, and 0.200 in (5.1 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 120µF 500V
120pF Mica Capacitor 500V Radial
CAP MICA 120PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F121JODR | 2002-CMR04F121JODR | CMR04F121JODR-ND | CMR04F121JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |