CMR04C3R0DODR is a high-reliability dipped silvered mica capacitor rated for 50 Vdc to 500 Vdc, with a capacitance of 3 pF, ±½ pF tolerance, and operating temperature range from -55°C to +150°C. It has a case size of 0.360 in x 0.330 in x 0.190 in (9.1 mm x 8.4 mm x 4.8 mm), with lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm). It meets MIL-PRF-39001 specifications for high-reliability aerospace and defense applications.
3pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 3µF 500V
CAP MICA 3PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C3R0DODR | CMR04C3R0DODR-ND | 2002-CMR04C3R0DODR | CMR04C3R0DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-6 microF | 3 microF | 3.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |