High-Reliability, Mica Capacitors 130µF 500V
130pF Mica Capacitor 500V Radial
CAP MICA 130PF 500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR04F131GODR | CMR04F131GODR-ND | CMR04F131GODR |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 130 microF | 1.30E-4 microF | |
| WVDC | 500 volts | 500 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |