CMR04F241JODR is a high-reliability silvered mica capacitor conforming to MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 240 pF and a tolerance of ±5% (J). It has a case dimensions of 0.390 in × 0.380 in × 0.220 in (9.9 mm × 9.7 mm × 5.6 mm), with lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C (O), and it is designed for use in high-grade ground, airborne, and space-borne systems.
240pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 240µF 500V
CAP MICA 240PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F241JODR | CMR04F241JODR-ND | 2002-CMR04F241JODR | CMR04F241JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-4 microF | 240 microF | 2.40E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |