CMR04E620JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for ground, airborne, and space-borne applications. It has a capacitance of 620 pF with a tolerance of ±5% (J), a voltage rating of 300 Vdc, and operates within a temperature range of -55 ºC to +125 ºC. The component is mounted in a dipped package measuring 0.370 in (9.4 mm) in length, 0.340 in (8.6 mm) in height, and 0.190 in (4.8 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm).
62pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 62µF 500V
CAP MICA 62PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E620JODR | CMR04E620JODR-ND | 2002-CMR04E620JODR | CMR04E620JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 62 microF | 6.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |