CMR04C5R0DODR is a high-reliability silvered mica capacitor complying with MIL-PRF-39001, designed for ground, airborne, and space-borne applications. It has a capacitance of 5 pF, a voltage rating of 500 Vdc, and operates over a temperature range of -55°C to +125°C. The package measures 0.360 in (9.1 mm) in length, 0.330 in (8.4 mm) in height, 0.190 in (4.8 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 5µF 500V
5pF Mica Capacitor 500V Radial
CAP MICA 5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C5R0DODR | 2002-CMR04C5R0DODR | CMR04C5R0DODR-ND | CMR04C5R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-6 microF | 5 microF | 5.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |