The CMR04F111JODR is a high-reliability silvered mica capacitor designed for demanding applications in ground, airborne, and space-borne systems. It is a dipped, surface-mount component with dimensions of 0.380 in (9.7 mm) in length, 0.350 in (8.9 mm) in height, and 0.200 in (5.1 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm). It has a capacitance of 110 pF with a tolerance of ±5% (J), a voltage rating of 300 Vdc, and operates within a temperature range of -55 ºC to +125 ºC. It meets the requirements of MIL-PRF-39001 and has established reliability of 0.1% per 1,000 hours.
High-Reliability, Mica Capacitors 110µF 500V
110pF Mica Capacitor 500V Radial
CAP MICA 110PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F111JODR | 2002-CMR04F111JODR | CMR04F111JODR-ND | CMR04F111JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |