Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
130pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 130µF 500V
CMR MICA
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F131FPDP | CMR04F131FPDP-ND | 2002-CMR04F131FPDP | CMR04F131FPDP |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Capacitance Range | 1.30E-4 microF | 130 microF | 1.30E-4 microF | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | |
| Lead Style | Radial; Radial Dipped | Radial |