CMR04C9R0DODR is a high-reliability dipped mica capacitor rated for 500 Vdc, with a capacitance of 9 pF, a temperature range of -55 °C to +125 °C, and dimensions of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, 0.190 in (4.8 mm) thickness, and 0.150 in (3.8 mm) lead spacing, conforming to MIL-PRF-39001 for use in ground, airborne, and space-borne applications.
High-Reliability, Mica Capacitors 9µF 500V
9pF Mica Capacitor 500V Radial
CAP MICA 9PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C9R0DODR | 2002-CMR04C9R0DODR | CMR04C9R0DODR-ND | CMR04C9R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.00E-6 microF | 9 microF | 9.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |