The CMR04C7R0DODR is a high-reliability silvered mica capacitor rated for 500 Vdc, with a capacitance of 7 pF and a tolerance of ±½ pF. It has a rectangular dipped package measuring 0.360 in (9.1 mm) in length, 0.330 in (8.4 mm) in height, and 0.190 in (4.8 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm). It operates over a temperature range of -55°C to +125°C and meets MIL-PRF-39001 requirements for use in ground, airborne, and spaceborne applications. The part is designed for high-reliability circuits in critical systems such as computers, jetcraft, and missiles.
High-Reliability, Mica Capacitors 7µF 500V
7pF Mica Capacitor 500V Radial
CAP MICA 7PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C7R0DODR | 2002-CMR04C7R0DODR | CMR04C7R0DODR-ND | CMR04C7R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.00E-6 microF | 7 microF | 7.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |