CMR04F271JOCR is a high-reliability mica capacitor meeting MIL-PRF-39001 requirements, with a capacitance of 270 pF, a voltage rating of 100 Vdc, and a tolerance of ±5%. It has a case size of 0.390 in (9.9 mm) length, 0.380 in (9.7 mm) height, 0.220 in (5.6 mm) thickness, a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
270pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 270µF 300V
CAP MICA 270PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F271JOCR | CMR04F271JOCR-ND | 2002-CMR04F271JOCR | CMR04F271JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 270 microF | 2.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |