CMR04F301JOCR is a high-reliability dipped silvered mica capacitor rated for 300 Vdc, with a capacitance of 300 pF and a tolerance of ±5%. It has a case size of 0.390 in × 0.380 in × 0.220 in (9.9 mm × 9.7 mm × 5.6 mm), a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 specifications.
300pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 300µF 300V
CAP MICA 300PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F301JOCR | CMR04F301JOCR-ND | 2002-CMR04F301JOCR | CMR04F301JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 300 microF | 3.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |