CMR04E200JODR is a high-reliability, dipped silvered mica capacitor rated for 300 Vdc, with a capacitance of 200 pF, ±5% tolerance, and operating temperature range of -55 ºC to +125 ºC. It has a dimensions of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, 0.190 in (4.8 mm) thickness, 0.150 in (3.8 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter. The capacitor meets MIL-PRF-39001 requirements and is designed for aerospace and high-reliability applications.
High-Reliability, Mica Capacitors 20µF 500V
20pF Mica Capacitor 500V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 20PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E200JODR | 2002-CMR04E200JODR | CMR04E200JODR-ND | CMR04E200JODR | CMR04E200JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 20 microF | 2.00E-5 microF | 2.00E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |