100pF Mica Capacitor 500V Radial
Win Source Part Number: 1011904-CMR04F101GPD
Category: Capacitors>Mica and PTFE Capacitors
Series: CMR
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.350" (8.90mm)
Standard Package: 16
Capacitance: 100 pF
Tolerance: ±2%
Voltage - Rated: 500 V
Lead Spacing: 0.150" (3.80mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.370" L x 0.201" W (9.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 100µF 500V
CMR MICA
| DigiKey | Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F101GPDR-ND | 1011904-CMR04F101GPDR | CMR04F101GPDR | 2002-CMR04F101GPDR | CMR04F101GPDR |
| Product Name | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |