CMR04E560JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 56 pF and a tolerance of ±5%. It has a case size of 0.370 in (9.4 mm) length, 0.340 in (8.6 mm) height, and 0.190 in (4.8 mm) thickness, with a lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm). It operates from -55°C to +125°C.
High-Reliability, Mica Capacitors 56µF 500V
56pF Mica Capacitor 500V Radial
CAP MICA 56PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E560JODR | 2002-CMR04E560JODR | CMR04E560JODR-ND | CMR04E560JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 56 microF | 5.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |