4.5pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 4.5µF 500V
CAP MICA 4.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C4R5DODR | CMR04C4R5DODR-ND | 2002-CMR04C4R5DODR | CMR04C4R5DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.50E-6 microF | 4.5 microF | 4.50E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |