CMR04F181JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 specifications, rated for 180 pF with ±5% tolerance, 300 Vdc, and operating temperature range from -55°C to +125°C. It has dimensions of 0.390 in (9.9 mm) in length, 0.380 in (9.7 mm) in height, 0.220 in (5.6 mm) in thickness, 0.150 in (3.8 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter.
High-Reliability, Mica Capacitors 180µF 500V
180pF Mica Capacitor 500V Radial
CAP MICA 180PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F181JODR | 2002-CMR04F181JODR | CMR04F181JODR-ND | CMR04F181JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 180 microF | 1.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |