Type CMR meets requirement of MIL-PRF-39001, Type CMR high-reliability dipped silvered mica capacitors are ideal for high-grade ground, airborne, and spaceborne devices, such as computers, jetcraft, and missiles.
5pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 5µF 500V
CMR MICA
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C5R0DPDR | CMR04C5R0DPDR-ND | 2002-CMR04C5R0DPDR | CMR04C5R0DPDR | CMR04C5R0DPDR |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Capacitance Range | 5.00E-6 microF | 5 microF | 5.00E-6 microF | 5.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | |
| Lead Style | Radial; Radial Dipped | Radial | Radial | ||
| Mounting Style | Radial Dipped | Through Hole | Through Hole; Radial | Through Hole; Through Hole |