CMR04E510JODR is a high-reliability, dipped silvered mica capacitor compliant with MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 510 pF and a tolerance of ±5%. It has a case size of 0.370 in × 0.340 in × 0.190 in (9.4 mm × 8.6 mm × 4.8 mm), a lead spacing of 0.150 in (3.8 mm), and operates from -55 ºC to +125 ºC. Dimensions and electrical ratings match the CMR04 series for this capacitance and voltage class.
High-Reliability, Mica Capacitors 51µF 500V
51pF Mica Capacitor 500V Radial
CAP MICA 51PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E510JODR | 2002-CMR04E510JODR | CMR04E510JODR-ND | CMR04E510JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-5 microF | 51 microF | 5.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |