Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 300µF 300V
300pF Mica Capacitor 300V Radial
CMR MICA
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F301GPCM | 2002-CMR04F301GPCM | CMR04F301GPCM-ND | CMR04F301GPCM |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Capacitance Range | 3.00E-4 microF | 300 microF | 3.00E-4 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 300 volts | 300 volts | 300 volts | |
| Lead Style | Radial; Radial Dipped | Radial |