CMR04F221JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 220 pF, a voltage rating of 300 Vdc, a capacitance tolerance of ±5%, and operating temperature range of -55°C to +125°C. It measures 0.390 in (9.9 mm) in length, 0.380 in (9.7 mm) in height, 0.220 in (5.6 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 220µF 500V
Type CMR Meets requirement of MIL-PRF-39001, Type CMR high-reliability dipped silvered mica capacitors are ideal for high-grade ground, air-borne and spaceborne devices, such as computers, jetcraft, and missiles.
220pF Mica Capacitor 500V Radial
CAP MICA 220PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F221JODR | 2002-CMR04F221JODR | CMR04F221JODR | CMR04F221JODR-ND | CMR04F221JODR |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |