CMR04E390JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc with a capacitance of 39 pF and a tolerance of ±5%. It has a case size of 0.370 in × 0.340 in × 0.190 in (9.4 mm × 8.6 mm × 4.8 mm), with a lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm). It operates from -55 °C to +125 °C and is designed for ground, airborne, and space-borne applications.
High-Reliability, Mica Capacitors 39µF 500V
39pF Mica Capacitor 500V Radial
CAP MICA 39PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E390JODR | 2002-CMR04E390JODR | CMR04E390JODR-ND | CMR04E390JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-5 microF | 39 microF | 3.90E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |