Cornell Dubilier Hi-Q Mica Capacitors CMR04F111GPDP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Mica Capacitors - CMR04F111GPDP - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CMR04F111GPDP
Hi-Q Mica Capacitors CMR04F111GPDP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CMR04F111GPDP
High-Reliability, Mica Capacitors 110µF 500V

High-Reliability, Mica Capacitors 110µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CMR04F111GPDP-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CMR04F111GPDP-ND
Mica and PTFE Capacitors CMR04F111GPDP-ND
110pF Mica Capacitor 500V Radial

110pF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CMR04F111GPDP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CMR04F111GPDP
Capacitors - Mica and PTFE Capacitors CMR04F111GPDP
CMR MICA

CMR MICA

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CMR04F111GPDP 2002-CMR04F111GPDP CMR04F111GPDP-ND CMR04F111GPDP
Product Name Hi-Q Mica Capacitors Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Capacitance Range 1.10E-4 microF 110 microF 1.10E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts 500 volts
Lead Style Radial; Radial Dipped Radial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details