CMR04E360JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 36 pF, a voltage rating of 300 Vdc, and a tolerance of ±5%. It has dimensions of 0.370 in (9.4 mm) in length, 0.340 in (8.6 mm) in height, 0.190 in (4.8 mm) in thickness, a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
High-Reliability, Mica Capacitors 36µF 500V
36pF Mica Capacitor 500V Radial
CAP MICA 36PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E360JODR | 2002-CMR04E360JODR | CMR04E360JODR-ND | CMR04E360JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 36 microF | 3.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |