CMR04E750JODR is a high-reliability, dipped silvered mica capacitor rated for 300 Vdc, with a capacitance of 75 pF, capacitance tolerance of ±5% (J), operating temperature range of -55 °C to +125 °C, and dimensions of 0.370 in (9.4 mm) length, 0.340 in (8.6 mm) height, 0.200 in (5.1 mm) thickness, 0.150 in (3.8 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter. It meets MIL-PRF-39001 standards for high-reliability applications in ground, airborne, and spaceborne systems.
High-Reliability, Mica Capacitors 75µF 500V
75pF Mica Capacitor 500V Radial
CAP MICA 75PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E750JODR | 2002-CMR04E750JODR | CMR04E750JODR-ND | CMR04E750JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 75 microF | 7.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |