220pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 220µF 500V
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Features: Universal Switched Capacitor Filter IC Universal Switched Capacitor 6th Order 35kHz 20-SO
CAP MICA 220PF 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F221JODM-ND | 2002-CMR04F221JODM | CMR04F221JODM | |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Connectors,Interconnects | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) |