CMR04E470JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 47 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and operating temperature range of -55°C to +125°C. It has a case size of 0.370 in (9.4 mm) length, 0.340 in (8.6 mm) height, 0.190 in (4.8 mm) thickness, 0.150 in (3.8 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter.
47pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 47µF 500V
CAP MICA 47PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E470JODR | CMR04E470JODR-ND | 2002-CMR04E470JODR | CMR04E470JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-5 microF | 47 microF | 4.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |