The CMR04C6R0DODR is a high-reliability mica capacitor meeting MIL-PRF-39001 specifications, rated for 300 Vdc with a capacitance of 6 pF and a tolerance of ±½ pF (D). It has a case size of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, and 0.190 in (4.8 mm) thickness, with lead spacing of 0.150 in (3.8 mm) and a terminal diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
6pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 6µF 500V
CAP MICA 6PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C6R0DODR | CMR04C6R0DODR-ND | 2002-CMR04C6R0DODR | CMR04C6R0DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.00E-6 microF | 6 microF | 6.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |