CMR04C4R0DODR is a high-reliability silvered mica capacitor rated for 500 Vdc, with a capacitance of 4 pF, and a tolerance of ±½ pF (D). It measures 0.360 in (9.1 mm) in length, 0.330 in (8.4 mm) in height, 0.190 in (4.8 mm) in thickness, a lead spacing of 0.150 in (3.8 mm), and lead diameter of 0.016 in (0.4 mm). It operates from -55 ºC to +125 ºC and meets MIL-PRF-39001 specifications for high-reliability applications in aerospace and defense systems.
4pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 4µF 500V
CAP MICA 4PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C4R0DODR | CMR04C4R0DODR-ND | 2002-CMR04C4R0DODR | CMR04C4R0DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.00E-6 microF | 4 microF | 4.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |