CMR04E680JODR is a high-reliability, dipped silvered mica capacitor rated for 300 Vdc, with a capacitance of 680 pF and a tolerance of ±5% (J). It has a case style of standard dipped mica, with dimensions of 0.370 in (9.4 mm) in length, 0.340 in (8.6 mm) in height, and 0.190 in (4.8 mm) in thickness. The part meets MIL-PRF-39001 standards and operates within a temperature range of -55°C to +125°C.
High-Reliability, Mica Capacitors 68µF 500V
68pF Mica Capacitor 500V Radial
CAP MICA 68PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E680JODR | 2002-CMR04E680JODR | CMR04E680JODR-ND | CMR04E680JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-5 microF | 68 microF | 6.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |