CMR04C8R0DODR is a high-reliability silvered mica capacitor from the CMR series, rated for 500 Vdc, with a capacitance of 8 pF and a tolerance of ±½ pF (D code). It has a case size of 0.360 in × 0.330 in × 0.190 in (9.1 mm × 8.4 mm × 4.8 mm), with lead spacing of 0.150 in (3.8 mm) and lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C. The part meets MIL-PRF-39001 requirements for high-reliability applications in aerospace and defense systems.
High-Reliability, Mica Capacitors 8µF 500V
8pF Mica Capacitor 500V Radial
CAP MICA 8PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C8R0DODR | 2002-CMR04C8R0DODR | CMR04C8R0DODR-ND | CMR04C8R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.00E-6 microF | 8 microF | 8.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |