CMR04C2R0DODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 2.0 pF at 500 Vdc, with a capacitance tolerance of ±½ pF (D), operating from -55 ºC to +125 ºC. The part measures 0.360 in (9.1 mm) in length, 0.330 in (8.4 mm) in height, 0.190 in (4.8 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 2µF 500V
2pF Mica Capacitor 500V Radial
CAP MICA 2PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C2R0DODR | 2002-CMR04C2R0DODR | CMR04C2R0DODR-ND | CMR04C2R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-6 microF | 2 microF | 2.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |