CMR04F201JODR is a high-reliability, silvered mica capacitor meeting MIL-PRF-39001, designed for use in ground, airborne, and spaceborne applications. It has a capacitance of 200 pF with a tolerance of ±5%, a voltage rating of 100 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component is dipped and measures 0.390 in (9.9 mm) in length, 0.380 in (9.7 mm) in height, 0.220 in (5.6 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm).
200pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 200µF 500V
CAP MICA 200PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F201JODR | CMR04F201JODR-ND | 2002-CMR04F201JODR | CMR04F201JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF | 2.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |