CMR04E430JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for aerospace and defense applications. It has a capacitance of 43 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The component is dipped, with dimensions of 0.370 in (9.4 mm) length, 0.340 in (8.6 mm) height, 0.190 in (4.8 mm) thickness, 0.150 in (3.8 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter.
High-Reliability, Mica Capacitors 43µF 500V
43pF Mica Capacitor 500V Radial
CAP MICA 43PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E430JODR | 2002-CMR04E430JODR | CMR04E430JODR-ND | CMR04E430JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-5 microF | 43 microF | 4.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |