CMR04F101JODR is a high-reliability, silvered mica capacitor meeting MIL-PRF-39001 requirements, designed for use in ground, airborne, and spaceborne systems. It has a capacitance of 100 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and an operating temperature range of -55°C to +125°C. The package dimensions are 0.370 in (9.4 mm) in length, 0.350 in (8.9 mm) in height, 0.200 in (5.1 mm) in thickness, a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 100µF 500V
100pF Mica Capacitor 500V Radial
CAP MICA 100UF 500V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F101JODR | 2002-CMR04F101JODR | CMR04F101JODR-ND | CMR04F101JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 100 microF | 100 microF | 1.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |