CMR04E270JODR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, with a capacitance of 27 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and a temperature range of -55 °C to +125 °C. It has a case size of 0.370 in × 0.340 in × 0.190 in (9.4 mm × 8.6 mm × 4.8 mm), lead spacing of 0.150 in (3.8 mm), and lead diameter of 0.016 in (0.4 mm).
27pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 27µF 500V
CAP MICA 27PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04E270JODR | CMR04E270JODR-ND | 2002-CMR04E270JODR | CMR04E270JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-5 microF | 27 microF | 2.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |