TE Connectivity PC/104 Connectors 1375963-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375963-4 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375963-4
PC/104 Connectors 1375963-4
Body Features Primary Product Color : Black Configuration Features Number of Loaded Positions : 104 Number of Positions : 104 Stacking Configuration : Non-Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.03 MM  [.119 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 104
  • Number of Positions : 104
  • Stacking Configuration : Non-Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.03 MM  [.119 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-1375963-4
Electronic Connector 316-1375963-4
104 Pos 2.54mm Pitch Female Header, Straight, Solder, Thru-Hole Product overview: 1375963-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375963-4 can be used for catalog matching and distributor lookup.

104 Pos 2.54mm Pitch Female Header, Straight, Solder, Thru-Hole Product overview: 1375963-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1375963-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 1375963-4 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1375963-4
Miscellaneous Connector 1375963-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Backplane Connectors - 1375963-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375963-4
Backplane Connectors 1375963-4
PC104 CONN NONSTKTHU NO STNDOL

PC104 CONN NONSTKTHU NO STNDOL

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1375963-4
Backplane Connectors 1375963-4
Backplane Connectors

Backplane Connectors

Buy Now
Board-Board Connector Receptacle 104 Position, 4Row; Connector Systems Amp - Te Connectivity - 17R3065 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 104 Position, 4Row; Connector Systems Amp - Te Connectivity
17R3065
Board-Board Connector Receptacle 104 Position, 4Row; Connector Systems Amp - Te Connectivity 17R3065
BOARD-BOARD CONNECTOR RECEPTACLE 104 POSITION, 4ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE 104 POSITION, 4ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:4Rows; No. of Contacts:104Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU PC/104 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1375963-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375963-4
Backplane Connectors - Specialized 1375963-4
CONN NON-STKTHR PC/104+ 104P PCB

CONN NON-STKTHR PC/104+ 104P PCB

Supplier's Site Datasheet
PC104 Connector, Receptacle, 2.54mm CL,104 Position, Non-Stackthrough - 70042431 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC104 Connector, Receptacle, 2.54mm CL,104 Position, Non-Stackthrough
70042431
PC104 Connector, Receptacle, 2.54mm CL,104 Position, Non-Stackthrough 70042431
PC104 Connector, Receptacle, 2.54mm CL,104 Position, Non-Stackthrough

PC104 Connector, Receptacle, 2.54mm CL,104 Position, Non-Stackthrough

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375963-4 316-1375963-4 1375963-4 1375963-4 17R3065 1375963-4 70042431
Product Name PC/104 Connectors Electronic Connector Miscellaneous Connector Backplane Connectors Board-Board Connector Receptacle 104 Position, 4Row; Connector Systems Amp - Te Connectivity Backplane Connectors - Specialized PC104 Connector, Receptacle, 2.54mm CL,104 Position, Non-Stackthrough
Connector Type Board to Board Connector Board to Board Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors - 103185-2 - Heilind Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Specs
Connector Type Military Connector
View Details
Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers