L-com, Inc. Cat6 Rated RJ45 Crimp Plug (8X8) - Non-Shielded TSP4388C6

Description
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Features Superior two-prong contact design works for both Solid or Stranded conductors 50 micro-inches gold plating for connection quality, performance, and durability Category 6 rated RJ45 crimp plug for high performance patch cables Integrated snagless strain relief boot to protect the cable and connection Plugs are packaged 50 pieces per bag Application 10/100/1000TX Gigabit Ethernet LAN Premise wiring
Description
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Features Superior two-prong contact design works for both Solid or Stranded conductors 50 micro-inches gold plating for connection quality, performance, and durability Category 6 rated RJ45 crimp plug for high performance patch cables Integrated snagless strain relief boot to protect the cable and connection Plugs are packaged 50 pieces per bag Application 10/100/1000TX Gigabit Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rated RJ45 Crimp Plug (8X8) - Non-Shielded - TSP4388C6 - L-com, Inc.
North Andover, MA, United States
Cat6 Rated RJ45 Crimp Plug (8X8) - Non-Shielded
TSP4388C6
Cat6 Rated RJ45 Crimp Plug (8X8) - Non-Shielded TSP4388C6
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Features Superior two-prong contact design works for both Solid or Stranded conductors 50 micro-inches gold plating for connection quality, performance, and durability Category 6 rated RJ45 crimp plug for high performance patch cables Integrated snagless strain relief boot to protect the cable and connection Plugs are packaged 50 pieces per bag Application 10/100/1000TX Gigabit Ethernet LAN Premise wiring

Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today!

Features

  • Superior two-prong contact design works for both Solid or Stranded conductors
  • 50 micro-inches gold plating for connection quality, performance, and durability
  • Category 6 rated RJ45 crimp plug for high performance patch cables
  • Integrated snagless strain relief boot to protect the cable and connection
  • Plugs are packaged 50 pieces per bag

Application

  • 10/100/1000TX
  • Gigabit Ethernet
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TSP4388C6
Product Name Cat6 Rated RJ45 Crimp Plug (8X8) - Non-Shielded
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details